Salicru logo

Salicru SLC-10000-TWIN/3 PRO2

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78164
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Salicru SLC-10000-TWIN/3 PRO2:

Salicru SLC-10000-TWIN/3 PRO2, Double-conversion (Online), 10 kVA, 9000 W, 190 V, 478 V, 50/60 Hz

Long summary description Salicru SLC-10000-TWIN/3 PRO2:

Salicru SLC-10000-TWIN/3 PRO2. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 9000 W. AC outlet types: C13 coupler, AC outlets quantity: 2 AC outlet(s), Serial interface type: RS-232. Battery technology: Lead-Calcium (Pb-Ca), Battery recharge time (90%): 9 h. Form factor: Tower, Product colour: Black, Cooling type: Active. Safety: EN 62040-1; EN 60950-1

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.