Saeco logo

Saeco Xelsis SM7685/00 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178960
Info modified on:
06 Aug 2025, 18:17:43
Short summary description Saeco Xelsis SM7685/00 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco Xelsis SM7685/00, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, Grey

Long summary description Saeco Xelsis SM7685/00 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco Xelsis SM7685/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: TFT, Product colour: Grey

3D tour
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.