Saeco logo

Saeco Xelsis SM7683/00 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146858
Info modified on:
11 Mar 2025, 20:15:37
Short summary description Saeco Xelsis SM7683/00 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco Xelsis SM7683/00, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, Black, Stainless steel

Long summary description Saeco Xelsis SM7683/00 coffee maker Fully-auto Espresso machine 1.7 L:

Saeco Xelsis SM7683/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: TFT, Product colour: Black, Stainless steel

3D tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.