Saeco Xelsis SM7581/00, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, Black, Silver
Saeco Xelsis SM7581/00. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Capacity in cups: 14 cups, Number of spouts: 2, Built-in grinder. Display type: LCD, Product colour: Black, Silver