Saeco logo

Saeco GranBaristo Avanti Super-automatic espresso machine HD8977/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191373
Info modified on:
25 Apr 2025, 12:26:14
Short summary description Saeco GranBaristo Avanti Super-automatic espresso machine HD8977/01:

Saeco GranBaristo Avanti Super-automatic espresso machine HD8977/01, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Stainless steel, Anthracite

Long summary description Saeco GranBaristo Avanti Super-automatic espresso machine HD8977/01:

Saeco GranBaristo Avanti Super-automatic espresso machine HD8977/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: LCD. Power: 1900 W. Product colour: Stainless steel, Anthracite

3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.