Saeco GranBaristo HD8975/01, Espresso machine, 1.7 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Anthracite, Stainless steel
Saeco GranBaristo HD8975/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1900 W. Product colour: Anthracite, Stainless steel