Saeco logo

Saeco Xelsis Evo HD8954/09 coffee maker Fully-auto Espresso machine 1.6 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80091
Info modified on:
03 May 2025, 03:37:33
Short summary description Saeco Xelsis Evo HD8954/09 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco Xelsis Evo HD8954/09, Espresso machine, 1.6 L, Coffee beans, Built-in grinder, 1500 W, Stainless steel

Long summary description Saeco Xelsis Evo HD8954/09 coffee maker Fully-auto Espresso machine 1.6 L:

Saeco Xelsis Evo HD8954/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.6 L, Coffee input type: Coffee beans, Built-in grinder. Power: 1500 W. Product colour: Stainless steel

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.