Saeco logo

Saeco Incanto HD8922/09 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67678
Info modified on:
09 May 2025, 03:28:04
Short summary description Saeco Incanto HD8922/09 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Incanto HD8922/09, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Stainless steel, Titanium

Long summary description Saeco Incanto HD8922/09 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Incanto HD8922/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Stainless steel, Titanium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.