Saeco logo

Saeco Incanto HD8913/11 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157871
Info modified on:
10 Mar 2025, 20:56:27
Short summary description Saeco Incanto HD8913/11 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Incanto HD8913/11, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Grey, Silver

Long summary description Saeco Incanto HD8913/11 coffee maker Fully-auto Espresso machine 1.8 L:

Saeco Incanto HD8913/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1850 W. Product colour: Grey, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.