location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8869/47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8869/47
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020051141 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 01:49:46
The date of the most recent change of this product data-sheet in Icecat.
Saeco HD8869/47 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100% ceramic grinders
  • - 6 beverages
  • - Auto-Rinse & Guided descaling
  • - Customize your coffees
  • - Front loading for easy access
  • - Integrated milk carafe
  • - Latte Perfetto Technology
  • - Premium Anthracite finishing
  • - Thermoblock
  • - Quick Milk clean
  • - User Profiles
Long product name Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L :
The long product name of Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.9 L, 290 gr, 1850 W, 256x470x350 mm, 8.5 kg, Plastic
More>>>
Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L:
The official description of Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every moment deserves its coffee flavor
Changing beans is now one click away
Moltio, a unique masterpiece crafted to offer a tailored taste experience. Thanks to our
exclusive bean switcher, preparing the right coffee treat that always matches your mood or
the moment of the day will be as easy as a click
Set the beverages to suit your taste
- Experiment with flavors thanks to the coffee bean switcher
- Save your favorite coffee settings
Ease of cleaning and maintaining
- Always a clean machine thanks to auto-clean and descaling
- Easy cleaning thanks to dishwasher-safe parts
Advanced technology designed for coffee perfection
- Extract maximum flavor with the 100% ceramic grinders
- Silky foam at one touch with Double Chamber milk technology
- Enjoy hot coffee in no time with the Quick Heat Boiler
- Fine-tune the coffee's richness with 5 grinder settings
High comfort is part of the experience
- The fully removable brewing group can be cleaned in no time

Short summary description Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L:
This short summary of the Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Moltio HD8869/47, Espresso machine, 1.9 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Black, Silver, Stainless steel

Long summary description Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L:
This is an auto-generated long summary of Saeco Moltio HD8869/47 coffee maker Fully-auto Espresso machine 1.9 L based on the first three specs of the first five spec groups.

Saeco Moltio HD8869/47. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.9 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1850 W. Product colour: Black, Silver, Stainless steel

Premium Anthracite finishing, shaped to precision

Every minute detail of this machine was designed and crafted to the highest quality. The Premium Anthracite finishing, inspired by Italian design and craftsmanship will stand the test of time in any classic or modern kitchen. An elegant vision of pure design, your machine will look as refined as the coffee it makes.

Adjust and store your personal user profile

Store the length of any coffee and milk beverage according to your personal taste. You will be able to drink espresso, coffee and all other beverages always as you prefer, at the touch of a button.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
290 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Adjustable temperature
Yes
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.9 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Calc-clean function
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons
Built-in display *
Yes
Removable water tank
Yes
Product colour *
Black, Silver, Stainless steel
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1850 W
AC input voltage
120 V
AC input frequency
50 Hz
Weight & dimensions
Width
256 mm
Depth
470 mm
Height
350 mm
Weight
8.5 kg
Other features
Fully automatic
Coffee
Brita Filter compatible
Optional
Pump pressure
15 bar
Country of production
Italy
Power consumption (typical)
1850 W