Saeco logo

Saeco Minuto Super-automatic espresso machine HD8764/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98679
Info modified on:
10 Mar 2025, 20:55:00
Short summary description Saeco Minuto Super-automatic espresso machine HD8764/01:

Saeco Minuto Super-automatic espresso machine HD8764/01, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1850 W, Black, Silver

Long summary description Saeco Minuto Super-automatic espresso machine HD8764/01:

Saeco Minuto Super-automatic espresso machine HD8764/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Capacity in cups: 15 cups, Built-in grinder. Power: 1850 W. Product colour: Black, Silver

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.