Saeco logo

Saeco Minuto Super-automatic espresso machine HD8763/11

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33592
Info modified on:
10 Mar 2025, 20:57:04
Short summary description Saeco Minuto Super-automatic espresso machine HD8763/11:

Saeco Minuto Super-automatic espresso machine HD8763/11, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Silver

Long summary description Saeco Minuto Super-automatic espresso machine HD8763/11:

Saeco Minuto Super-automatic espresso machine HD8763/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Silver

3D tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.