Saeco logo

Saeco Intelia Super-automatic espresso machine HD8752/23

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74254
Info modified on:
10 Mar 2025, 21:00:36
Short summary description Saeco Intelia Super-automatic espresso machine HD8752/23:

Saeco Intelia Super-automatic espresso machine HD8752/23, Espresso machine, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1900 W, Black, Silver

Long summary description Saeco Intelia Super-automatic espresso machine HD8752/23:

Saeco Intelia Super-automatic espresso machine HD8752/23. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1900 W. Product colour: Black, Silver

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.