Saeco Poemia Manual Espresso machine HD8323/61, Espresso machine, 1 L, Ground coffee, 950 W, Black
Saeco Poemia Manual Espresso machine HD8323/61. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Ground coffee. Power: 950 W. Product colour: Black