Saeco logo

Saeco Lifestyle Accessories HD7019/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119855
Info modified on:
11 Mar 2025, 20:16:57
Short summary description Saeco Lifestyle Accessories HD7019/10:

Saeco Lifestyle Accessories HD7019/10, Stainless steel, Metal, 0.16 L, Hot, 600 W, 50-60 Hz

Long summary description Saeco Lifestyle Accessories HD7019/10:

Saeco Lifestyle Accessories HD7019/10. Product colour: Stainless steel, Bowl material: Metal, Capacity: 0.16 L. Power: 600 W, AC input frequency: 50-60 Hz, AC input voltage: 220 - 240 V. Width: 185 mm, Depth: 125 mm, Height: 210 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.