Saeco logo

Saeco CA6811/25 coffee beans 250 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122072
Info modified on:
15 May 2024, 22:48:28
Short summary description Saeco CA6811/25 coffee beans 250 g:

Saeco CA6811/25, 250 g, Espresso, 100 mm, 170 mm, 60 mm, 275 kg

Long summary description Saeco CA6811/25 coffee beans 250 g:

Saeco CA6811/25. Capacity: 250 g, Types of drink: Espresso. Package width: 100 mm, Package depth: 170 mm, Package height: 60 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.