Saeco Lirika Macchiato, Espresso machine, 2.5 L, Coffee beans, Built-in grinder, 1850 W, Stainless steel
Saeco Lirika Macchiato. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.5 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 15 cups, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Stainless steel