Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wii
- - Game genre: Sports
- - Developer: 49Games
- - ESRB rating: E (Everyone)
Long product name RTL Interactive Winter Sports: The Next Challenge 2009 Wii
:
Winter Sports: The Next Challenge 2009, Nintendo Wii, Sports
The long product name of RTL Interactive Winter Sports: The Next Challenge 2009 Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Winter Sports: The Next Challenge 2009, Nintendo Wii, Sports
More>>>
Short summary description RTL Interactive Winter Sports: The Next Challenge 2009 Wii:
This short summary of the RTL Interactive Winter Sports: The Next Challenge 2009 Wii data-sheet is auto-generated and uses the product title and the first six key specs.
RTL Interactive Winter Sports: The Next Challenge 2009, Wii, E (Everyone)
Long summary description RTL Interactive Winter Sports: The Next Challenge 2009 Wii:
This is an auto-generated long summary of RTL Interactive Winter Sports: The Next Challenge 2009 Wii based on the first three specs of the first five spec groups.
RTL Interactive Winter Sports: The Next Challenge 2009. Platform: Wii, ESRB rating: E (Everyone), Developer: 49Games