Rowenta logo

Rowenta Artik Crystal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99553
Info modified on:
21 Jun 2022, 23:14:50
Short summary description Rowenta Artik Crystal Black:

Rowenta Artik Crystal, Household tower fan, Black, Table, Plastic, 54 dB, 102 m³/h

Long summary description Rowenta Artik Crystal Black:

Rowenta Artik Crystal. Type: Household tower fan, Product colour: Black, Placement: Table. Power source type: AC, Power consumption (typical): 30 W, AC input voltage: 220 V. Width: 18 mm, Depth: 18 mm, Height: 41 mm. Package width: 420 mm, Package depth: 183 mm, Package height: 183 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.