Rowenta logo

Rowenta Turbo Silence Extreme VU5840 household fan White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43717
Info modified on:
30 Sept 2021, 10:49:30
Short summary description Rowenta Turbo Silence Extreme VU5840 household fan White:

Rowenta Turbo Silence Extreme VU5840, Household blade fan, White, Floor, AC, 50 Hz, 455 mm

Long summary description Rowenta Turbo Silence Extreme VU5840 household fan White:

Rowenta Turbo Silence Extreme VU5840. Type: Household blade fan, Product colour: White, Placement: Floor. Power source type: AC, AC input frequency: 50 Hz. Package width: 455 mm, Package depth: 225 mm, Package height: 670 mm. Products per intermodal container (20ft): 414 pc(s), Products per intermodal container (40ft): 864 pc(s), Pallet gross width: 104.4 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.