Rowenta logo

Rowenta Turbo Silence Extreme VU2730 household fan White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39867
Info modified on:
30 Sept 2021, 10:49:30
Short summary description Rowenta Turbo Silence Extreme VU2730 household fan White:

Rowenta Turbo Silence Extreme VU2730, Household blade fan, White, Floor, Table, IP20, AC, 220 - 240 V

Long summary description Rowenta Turbo Silence Extreme VU2730 household fan White:

Rowenta Turbo Silence Extreme VU2730. Type: Household blade fan, Product colour: White, Placement: Floor, Table. Power source type: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 463 mm, Depth: 145 mm, Height: 480 mm. Package width: 463 mm, Package depth: 145 mm, Package height: 480 mm. Products per intermodal container (20ft): 900 pc(s), Products per intermodal container (40ft): 1818 pc(s), Pallet gross width: 105.4 cm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.