Rowenta VU 5540, Bronze, Floor, 40 cm, 110 - 140 mm, 70 W, 625 x 170 x 577 mm
Rowenta VU 5540. Product colour: Bronze, Placement: Floor, Fan diameter: 40 cm. Power consumption (typical): 70 W. Package dimensions (WxDxH): 625 x 170 x 577 mm, Package weight: 12 kg