Rowenta logo

Rowenta TN9300 Black, Orange 17

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106315
Info modified on:
02 May 2024, 15:34:32
Short summary description Rowenta TN9300 Black, Orange 17:

Rowenta TN9300, Black, Orange, 0.5 mm, 1.8 cm, 4.2 cm, 1 mm, Titanium

Long summary description Rowenta TN9300 Black, Orange 17:

Rowenta TN9300. Product colour: Black, Orange, Minimum hair length: 0.5 mm, Maximum hair length: 1.8 cm. Power source: AC, AC input voltage: 100 - 240 V. Country of origin: China. Cord length: 2 m, Width: 48.5 mm, Depth: 199 mm. Package width: 76 mm, Package depth: 190 mm, Package height: 250 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.