Rowenta logo

Rowenta FOREVER SHARP ULTIMATE TN6200 Black, Blue Lithium-Ion (Li-Ion)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51853
Info modified on:
30 May 2023, 15:20:01
Short summary description Rowenta FOREVER SHARP ULTIMATE TN6200 Black, Blue Lithium-Ion (Li-Ion):

Rowenta FOREVER SHARP ULTIMATE TN6200, Black, Blue, 0.5 mm, 1.7 cm, Stainless steel, Battery, Built-in battery

Long summary description Rowenta FOREVER SHARP ULTIMATE TN6200 Black, Blue Lithium-Ion (Li-Ion):

Rowenta FOREVER SHARP ULTIMATE TN6200. Product colour: Black, Blue, Minimum hair length: 0.5 mm, Maximum hair length: 1.7 cm. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.