Rowenta logo

Rowenta Excel Aqua Safe SO9280 Indoor White, Brown, Beige 2000 W Fan electric space heater

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80037
Info modified on:
02 May 2024, 15:34:20
Short summary description Rowenta Excel Aqua Safe SO9280 Indoor White, Brown, Beige 2000 W Fan electric space heater:

Rowenta Excel Aqua Safe SO9280, Fan electric space heater, Ceramic, 1.5 m, IP21, Indoor, Desk, Floor

Long summary description Rowenta Excel Aqua Safe SO9280 Indoor White, Brown, Beige 2000 W Fan electric space heater:

Rowenta Excel Aqua Safe SO9280. Type: Fan electric space heater, Heating element type: Ceramic, Cord length: 1.5 m. Suitable for: Indoor, Placement options: Desk, Floor, Product colour: White, Brown, Beige. Heating power: 2000 W, Heating power (min): 1000 W, Suitable for room area up to: 25 m². Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 148 mm, Depth: 208 mm, Height: 328 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.