Rowenta logo

Rowenta Compact Power SO2210 Indoor Grey, Black 2000 W Fan electric space heater

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167874
Info modified on:
22 Feb 2024, 04:23:21
Short summary description Rowenta Compact Power SO2210 Indoor Grey, Black 2000 W Fan electric space heater:

Rowenta Compact Power SO2210, Fan electric space heater, 1.4 m, IP20, Indoor, Desk, Floor, Grey, Black

Long summary description Rowenta Compact Power SO2210 Indoor Grey, Black 2000 W Fan electric space heater:

Rowenta Compact Power SO2210. Type: Fan electric space heater, Cord length: 1.4 m, International Protection (IP) code: IP20. Suitable for: Indoor, Placement options: Desk, Floor, Product colour: Grey, Black. Heating power: 2000 W, Heating power (min): 1000 W, Suitable for room area up to: 25 m². Power: 2000 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 165 mm, Depth: 215 mm, Height: 260 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.