Rowenta RY7557, Steam mop, 0.7 L, White, 7.5 m, 1700 W, 0.5 min
Rowenta RY7557. Type: Steam mop, Capacity: 0.7 L, Product colour: White. Power: 1700 W. Ready time: 0.5 min, Operating time: 40 min, Noise level: 84 dB. Weight: 5.4 kg, Width: 259 mm, Depth: 272 mm