Rowenta logo

Rowenta RY6537 Steam mop 0.6 L 1200 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110476
Info modified on:
09 Aug 2023, 14:51:47
Short summary description Rowenta RY6537 Steam mop 0.6 L 1200 W Blue, White:

Rowenta RY6537, Steam mop, 0.6 L, Blue, White, 1200 W, AC, 30 s

Long summary description Rowenta RY6537 Steam mop 0.6 L 1200 W Blue, White:

Rowenta RY6537. Type: Steam mop, Capacity: 0.6 L, Product colour: Blue, White. Power: 1200 W, Power source: AC. Warm-up time: 30 s, Ready time: 0.5 min, Country of origin: China. LED indicators: Ready. Weight: 2.65 kg, Width: 160 mm, Depth: 210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.