Rowenta logo

Rowenta X-Plorer Serie 45 RR8225 0.44 L Bagless Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73924
Info modified on:
22 Feb 2024, 04:57:32
Short summary description Rowenta X-Plorer Serie 45 RR8225 0.44 L Bagless Black:

Rowenta X-Plorer Serie 45 RR8225, Bagless, Black, Round, 0.44 L, 70 dB, Auto Express, Auto, Wall-following

Long summary description Rowenta X-Plorer Serie 45 RR8225 0.44 L Bagless Black:

Rowenta X-Plorer Serie 45 RR8225. Dust container type: Bagless, Product colour: Black, Shape: Round. Dust capacity (total): 0.44 L, Noise level: 70 dB, Vacuum cleaner programs: Auto Express, Auto, Wall-following. Battery technology: Lithium-Ion (Li-Ion), Runtime: 150 min, Battery life: 150 m². Height: 80 mm, Width: 315 mm, Depth: 315 mm. Package width: 133 mm, Package depth: 473 mm, Package height: 417 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.