Rowenta logo

Rowenta Explorer 95 RR7975 Bagless Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64456
Info modified on:
02 May 2024, 17:24:45
Short summary description Rowenta Explorer 95 RR7975 Bagless Black:

Rowenta Explorer 95 RR7975, Bagless, Black, Round, Area, Charging, Roller brush

Long summary description Rowenta Explorer 95 RR7975 Bagless Black:

Rowenta Explorer 95 RR7975. Dust container type: Bagless, Product colour: Black, Shape: Round. Vacuum cleaner programs: Area, Base station functions: Charging, Brush type: Roller brush. Battery technology: Lithium-Ion (Li-Ion), Runtime: 225 min, Charging time: 4 h. Height: 103 mm, Width: 350 mm, Depth: 350 mm. Package width: 170 mm, Package depth: 540 mm, Package height: 432 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.