Rowenta Silence Force Multi-cyclonic RO8324, 750 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA
Rowenta Silence Force Multi-cyclonic RO8324. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 68 dB. Product colour: Black, Yellow