Rowenta logo

Rowenta Silence Force RO6487 vacuum 4.5 L Cylinder vacuum Dry 550 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68383
Info modified on:
14 Mar 2024, 18:48:56
Short summary description Rowenta Silence Force RO6487 vacuum 4.5 L Cylinder vacuum Dry 550 W Dust bag:

Rowenta Silence Force RO6487, 550 W, Cylinder vacuum, Dry, Dust bag, 4.5 L, Hygiene Filter

Long summary description Rowenta Silence Force RO6487 vacuum 4.5 L Cylinder vacuum Dry 550 W Dust bag:

Rowenta Silence Force RO6487. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4.5 L. Vacuum air filtering: Hygiene Filter, Dirt separating method: Filtering, Noise level: 66 dB. Product colour: Blue, Grey, White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.