Rowenta logo

Rowenta Compact Power RO3724EA vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26956
Info modified on:
02 May 2024, 15:31:37
Short summary description Rowenta Compact Power RO3724EA vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Compact Power RO3724EA, 750 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Cyclonic

Long summary description Rowenta Compact Power RO3724EA vacuum 1.5 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Compact Power RO3724EA. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Orange

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.