Rowenta City Space Facelift RO2660, 750 W, Cylinder vacuum, Dry, Dust bag, 2.5 L, Filtering
Rowenta City Space Facelift RO2660. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 2.5 L. Dirt separating method: Filtering, Noise level: 78 dB. Product colour: Black, Red