Rowenta logo

Rowenta Air Force Extreme Silence RH8995 Stick vacuum Battery Dry Bagless 0.5 L Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209218
Info modified on:
14 Mar 2024, 19:38:41
Short summary description Rowenta Air Force Extreme Silence RH8995 Stick vacuum Battery Dry Bagless 0.5 L Black, Grey:

Rowenta Air Force Extreme Silence RH8995, Stick vacuum, Bagless, Black, Grey, 0.5 L, Dry, Cyclonic

Long summary description Rowenta Air Force Extreme Silence RH8995 Stick vacuum Battery Dry Bagless 0.5 L Black, Grey:

Rowenta Air Force Extreme Silence RH8995. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Grey. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 77 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 32.4 V. Package width: 285 mm, Package depth: 760 mm, Package height: 160 mm. Width: 284 mm, Depth: 250 mm, Height: 1200 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.