Rowenta logo

Rowenta Air Force Extreme Vision Pro Stick vacuum Battery Dry Foam Bagless 0.5 L Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28244
Info modified on:
02 May 2024, 15:30:25
Short summary description Rowenta Air Force Extreme Vision Pro Stick vacuum Battery Dry Foam Bagless 0.5 L Blue:

Rowenta Air Force Extreme Vision Pro, Stick vacuum, Bagless, Blue, 0.5 L, Triangular, China

Long summary description Rowenta Air Force Extreme Vision Pro Stick vacuum Battery Dry Foam Bagless 0.5 L Blue:

Rowenta Air Force Extreme Vision Pro. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. LED indicators: Charging, Operation. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 160 mm, Package depth: 760 mm, Package height: 285 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.