Rowenta logo

Rowenta Air Force Extreme 24V Stick vacuum Bagless Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91450
Info modified on:
16 Feb 2024, 17:14:44
Short summary description Rowenta Air Force Extreme 24V Stick vacuum Bagless Black:

Rowenta Air Force Extreme 24V, Stick vacuum, Bagless, Black, Cyclonic, Nickel-Metal Hydride (NiMH), 24 V

Long summary description Rowenta Air Force Extreme 24V Stick vacuum Bagless Black:

Rowenta Air Force Extreme 24V. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Dirt separating method: Cyclonic. Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 24 V, Runtime: 45 min. Width: 250 mm, Depth: 255 mm, Height: 1190 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.