Rowenta RH8155, Stick vacuum, Bagless, Black, Silver, Yellow, 0.9 L, Plastic, CE
Rowenta RH8155. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Silver, Yellow. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 8 m, Power control: Electronic. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 28 kWh. Package width: 295 mm, Package depth: 730 mm, Package height: 250 mm