Rowenta logo

Rowenta Powerline Cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Ivory, Turquoise

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96500
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Powerline Cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Ivory, Turquoise:

Rowenta Powerline Cyclonic, Stick vacuum, Bagless, Ivory, Turquoise, 0.9 L, China, Dry

Long summary description Rowenta Powerline Cyclonic Stick vacuum AC Dry HEPA Bagless 0.9 L 750 W Ivory, Turquoise:

Rowenta Powerline Cyclonic. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Ivory, Turquoise. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Cord length: 6 m. Power source: AC, Maximum input power: 750 W, Annual energy consumption: 27 kWh. Package width: 295 mm, Package depth: 730 mm, Package height: 250 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.