Rowenta Air Force Light RH6543, Stick vacuum, Bagless, Red, 0.65 L, Dry, Cyclonic
Rowenta Air Force Light RH6543. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 80 dB. LED indicators: Activity, Charging. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Package width: 140 mm, Package depth: 290 mm, Package height: 720 mm