Rowenta DW9215, Dry & Steam iron, Microsteam 400 Laser soleplate, 2.5 m, 200 g/min, Black, Silver, 45 g/min
Rowenta DW9215. Type: Dry & Steam iron, Soleplate type: Microsteam 400 Laser soleplate, Cord length: 2.5 m. Iron power: 2750 W. Width: 140 mm, Depth: 310 mm, Height: 140 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany