Rowenta logo

Rowenta Steamium Dry & Steam iron 2600 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82637
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Rowenta Steamium Dry & Steam iron 2600 W Blue, White:

Rowenta Steamium, Dry & Steam iron, 2.5 m, 200 g/min, Blue, White, 50 g/min, 0.320 L

Long summary description Rowenta Steamium Dry & Steam iron 2600 W Blue, White:

Rowenta Steamium. Type: Dry & Steam iron, Cord length: 2.5 m, Steam boost performance: 200 g/min. Iron power: 2600 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.