Rowenta logo

Rowenta DW8112D1 iron Steam iron Microsteam 400 Laser soleplate 2700 W Blue, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79089
Info modified on:
28 Mar 2023, 10:12:56
Short summary description Rowenta DW8112D1 iron Steam iron Microsteam 400 Laser soleplate 2700 W Blue, Grey:

Rowenta DW8112D1, Steam iron, Microsteam 400 Laser soleplate, 2.5 m, 200 g/min, Blue, Grey, 40 g/min

Long summary description Rowenta DW8112D1 iron Steam iron Microsteam 400 Laser soleplate 2700 W Blue, Grey:

Rowenta DW8112D1. Type: Steam iron, Soleplate type: Microsteam 400 Laser soleplate, Cord length: 2.5 m. Iron power: 2700 W. Width: 125 mm, Depth: 295 mm, Height: 185 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.