Rowenta logo

Rowenta DW7025 Steam iron Microsteam 400 HD Laser soleplate 2700 W Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194816
Info modified on:
22 Feb 2024, 04:29:57
Short summary description Rowenta DW7025 Steam iron Microsteam 400 HD Laser soleplate 2700 W Black, Grey:

Rowenta DW7025, Steam iron, Microsteam 400 HD Laser soleplate, 1.9 m, 180 g/min, Black, Grey, 45 g/min

Long summary description Rowenta DW7025 Steam iron Microsteam 400 HD Laser soleplate 2700 W Black, Grey:

Rowenta DW7025. Type: Steam iron, Soleplate type: Microsteam 400 HD Laser soleplate, Cord length: 1.9 m. Iron power: 2700 W. Width: 148.7 mm, Depth: 292.5 mm, Height: 157.5 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.