Rowenta Focus 3 DW5122, Steam iron, Microsteam 400 Laser soleplate, 1.9 m, 180 g/min, Violet, 40 g/min
Rowenta Focus 3 DW5122. Type: Steam iron, Soleplate type: Microsteam 400 Laser soleplate, Cord length: 1.9 m. Iron power: 2500 W. Width: 140 mm, Depth: 300 mm, Height: 150 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany