Rowenta logo

Rowenta DW 9220 iron Dry & Steam iron 2750 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85818
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Rowenta DW 9220 iron Dry & Steam iron 2750 W Blue, White:

Rowenta DW 9220, Dry & Steam iron, 2.5 m, 200 g/min, Blue, White, 50 g/min, 0.32 L

Long summary description Rowenta DW 9220 iron Dry & Steam iron 2750 W Blue, White:

Rowenta DW 9220. Type: Dry & Steam iron, Cord length: 2.5 m, Steam boost performance: 200 g/min. Iron power: 2750 W. Width: 290 mm, Depth: 126 mm, Height: 154 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.