Rowenta logo

Rowenta Silence Steam Extreme 2400 W 1.4 L Microsteam 400 Laser soleplate Black, Translucent, Violet

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
834
Info modified on:
05 Apr 2025, 11:25:52
Short summary description Rowenta Silence Steam Extreme 2400 W 1.4 L Microsteam 400 Laser soleplate Black, Translucent, Violet:

Rowenta Silence Steam Extreme, 2400 W, 460 g/min, Microsteam 400 Laser soleplate, 7.3 bar, 1.4 L, 120 g/min

Long summary description Rowenta Silence Steam Extreme 2400 W 1.4 L Microsteam 400 Laser soleplate Black, Translucent, Violet:

Rowenta Silence Steam Extreme. Iron power: 2400 W, Steam boost performance: 460 g/min, Soleplate type: Microsteam 400 Laser soleplate. Energy saving percentage: 25%. Cord length: 1.98 m. Width: 26.7 mm, Depth: 44 mm, Height: 31 mm. Pallet gross width: 120 cm, Pallet gross length: 80 cm, Pallet gross height: 118.1 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.