Rowenta logo

Rowenta Perfect Steam 2400 W 1.3 L Microsteam 400 Laser soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94989
Info modified on:
02 May 2024, 15:28:05
Short summary description Rowenta Perfect Steam 2400 W 1.3 L Microsteam 400 Laser soleplate Blue, White:

Rowenta Perfect Steam, 2400 W, 350 g/min, Microsteam 400 Laser soleplate, 6.2 bar, 1.3 L, 120 g/min

Long summary description Rowenta Perfect Steam 2400 W 1.3 L Microsteam 400 Laser soleplate Blue, White:

Rowenta Perfect Steam. Iron power: 2400 W, Steam boost performance: 350 g/min, Soleplate type: Microsteam 400 Laser soleplate. Cord length: 1.98 m. Width: 24.5 mm, Depth: 40.3 mm, Height: 31.5 mm. Power: 2400 W, Country of origin: France. Package width: 280 mm, Package depth: 445 mm, Package height: 345 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.