Rowenta logo

Rowenta Brush Activ Volume & Shine CF9530 Hot air brush Warm Violet, White 1000 W 1.8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72817
Info modified on:
16 Feb 2025, 18:05:31
Short summary description Rowenta Brush Activ Volume & Shine CF9530 Hot air brush Warm Violet, White 1000 W 1.8 m:

Rowenta Brush Activ Volume & Shine CF9530, Hot air brush, Warm, Dry/wet hair, Violet, White, Synthetic, Hanging loop

Long summary description Rowenta Brush Activ Volume & Shine CF9530 Hot air brush Warm Violet, White 1000 W 1.8 m:

Rowenta Brush Activ Volume & Shine CF9530. Type: Hot air brush, Technology: Warm, Purpose: Dry/wet hair. Product colour: Violet, White, Bristles material: Synthetic, Hanging type: Hanging loop. Cord length: 1.8 m. Power: 1000 W, Power source: AC, AC input voltage: 220 - 240 V. Cable colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.