Rowenta logo

Rowenta Power Straight CF5820 Straightening brush Warm Black, Green 1.8 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248139
Info modified on:
14 Mar 2024, 19:49:25
Short summary description Rowenta Power Straight CF5820 Straightening brush Warm Black, Green 1.8 m:

Rowenta Power Straight CF5820, Straightening brush, Warm, Straight barrel-shaped, 120 °C, 210 °C, 45 s

Long summary description Rowenta Power Straight CF5820 Straightening brush Warm Black, Green 1.8 m:

Rowenta Power Straight CF5820. Type: Straightening brush, Technology: Warm, Curling iron shape: Straight barrel-shaped. Product colour: Black, Green, Country of origin: China. Cord length: 1.8 m, Auto power off after: 60 min. AC input voltage: 220-240 V. Width: 284 mm, Depth: 74 mm, Height: 40 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.